PROTOTYPING BOARD, DUAL INLINE, FR2; Board Type:Eurocard; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:160mm; External Width:100mm; Board Thickness:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 67W0137 |
| Product Name | Prototyping Board, Dual Inline, Fr2; Board Type Roth Elektronik |
| Category | Developement Board |