Roth Elektronik® Adaptack, So8 Adaptor; Board Type Roth Elektronik RE1340-LF

Description
ADAPTACK, SO8 ADAPTOR; Board Type:SMD Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:19mm; External Width:67.25mm; Board Thickness:0.8mm; SVHC:No SVHC (15-Jan-2019); Pad Area:10 self-adhesive RoHS Compliant: Yes
Datasheet
Description
ADAPTACK, SO8 ADAPTOR; Board Type:SMD Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:19mm; External Width:67.25mm; Board Thickness:0.8mm; SVHC:No SVHC (15-Jan-2019); Pad Area:10 self-adhesive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptack, So8 Adaptor; Board Type Roth Elektronik - 87R0189 - Newark, An Avnet Company
Chicago, IL, United States
Adaptack, So8 Adaptor; Board Type Roth Elektronik
87R0189
Adaptack, So8 Adaptor; Board Type Roth Elektronik 87R0189
ADAPTACK, SO8 ADAPTOR; Board Type:SMD Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:19mm; External Width:67.25mm; Board Thickness:0.8mm; SVHC:No SVHC (15-Jan-2019); Pad Area:10 self-adhesive RoHS Compliant: Yes

ADAPTACK, SO8 ADAPTOR; Board Type:SMD Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:19mm; External Width:67.25mm; Board Thickness:0.8mm; SVHC:No SVHC (15-Jan-2019); Pad Area:10 self-adhesive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 87R0189
Product Name Adaptack, So8 Adaptor; Board Type Roth Elektronik
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-SIX.050.045.100.N.C.U-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - 48V FLYBACK DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Communication & Wireless Development Tools - 2576799 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System I2C
View Details