CONTACT STRIPS, SELF-ADHES, 0.80MM; Board Type:SMD Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:90mm; External Width:100mm; Board Thickness:0.8mm; SVHC:No SVHC (15-Jan-2019); Copper Thickness:35µm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 74M8360 |
| Product Name | Contact Strips, Self-Adhes, 0.80Mm; Board Type Roth Elektronik |
| Category | Developement Board |