PROTOTYPING BOARD, 68.58MM X 67.94MM; Board Type:Matrix Board; Board Material:Epoxy Fibreglass; Hole Diameter:1mm; External Height:68.58mm; External Width:67.94mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 46Y8422 |
| Product Name | Prototyping Board, 68.58Mm X 67.94Mm; Board Type Roth Elektronik |
| Category | Developement Board |