PCB, PROTOTYPING, DUAL INLINE, FR4; Board Type:Plain Copper Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:160mm; External Width:100mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 69W6702 |
| Product Name | Pcb, Prototyping, Dual Inline, Fr4; Board Type Roth Elektronik |
| Category | Developement Board |