ROSTRA PRECISION CONTROLS, INC.
250-8214 -- ROSTRA 250-8214 SENTRY PRO-GRADE CAMERA SYSTEM LCD MONITOR, 7-INCH SCREEN WITH WINDSHIELD MOUNT
Rostra Precision Controls, Inc.
Rostra 250-8214 Sentry Pro-Grade Camera System LCD Monitor, 7-inch Screen with Windshield Mount
250-8214
Description
Rostra 250-8214 Sentry Pro-Grade Camera System LCD Monitor
Category: Backup Cameras
Manufacturer: Rostra
Component Type: Monitor
Monitor size: 7"
800 X 480 LCD Screen
500:1 Contrast ration
Operating Temps: -30°C to 70°C
Expanded viewing angles: U:50 / D: 60 / L&R: 70
Request a Quote
Email Supplier
Description
Rostra 250-8214 Sentry Pro-Grade Camera System LCD Monitor
Category: Backup Cameras
Manufacturer: Rostra
Component Type: Monitor
Monitor size: 7"
800 X 480 LCD Screen
500:1 Contrast ration
Operating Temps: -30°C to 70°C
Expanded viewing angles: U:50 / D: 60 / L&R: 70
Request a Quote
Email Supplier
Suppliers
Rostra 250-8214 Sentry Pro-Grade Camera System LCD Monitor, 7-inch Screen with Windshield Mount
93000
Rostra 250-8214 Sentry Pro-Grade Camera System LCD Monitor
Category: Backup Cameras
Manufacturer: Rostra
Component Type: Monitor
Monitor size: 7"
800 X 480 LCD Screen
500:1 Contrast ration
Operating Temps: -30°C to 70°C
Expanded viewing angles: U:50 / D: 60 / L&R: 70
- Rostra 250-8214 Sentry Pro-Grade Camera System LCD Monitor
- Category: Backup Cameras
- Manufacturer: Rostra
- Component Type: Monitor
- Monitor size: 7"
- 800 X 480 LCD Screen
- 500:1 Contrast ration
- Operating Temps: -30°C to 70°C
- Expanded viewing angles: U:50 / D: 60 / L&R: 70
Supplier's Site
Technical Specifications
|
Product Category
|
Video Cameras |
|
Product Number
|
93000 |
|
Product Name
|
Rostra 250-8214 Sentry Pro-Grade Camera System LCD Monitor, 7-inch Screen with Windshield Mount |
|
Camera Function
|
Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Camera Function
Still; Video
Imaging Technology
CMOS Camera; Digital Camera
Format / Output
TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
PCE Instruments / PCE Americas Inc.
Camera Function
Still; Video
Monochrome / Color
Color
Imaging Technology
CMOS Camera; Digital Camera
View Details
Camera Function
Video
Application / Industry
Security / Law Enforcement
Horizontal Resolution
1920 lines
View Details
Camera Function
Video
Monochrome / Color
Monochrome
Imaging Technology
CMOS Camera; Digital Camera
View Details