Ross Optical Industries Right Angle Prism P-URA002

Description
Right angle prisms are optical elements having at least three polished faces inclined relative to each other at 45-90-45 degrees. They can be used as total internal reflectors, hypotenuse face reflectors, retroreflectors and 90 degrees beam benders.
Description
Right angle prisms are optical elements having at least three polished faces inclined relative to each other at 45-90-45 degrees. They can be used as total internal reflectors, hypotenuse face reflectors, retroreflectors and 90 degrees beam benders.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Prism - P-URA002 - Ross Optical Industries
El Paso, TX, USA
Right Angle Prism
P-URA002
Right Angle Prism P-URA002
Right angle prisms are optical elements having at least three polished faces inclined relative to each other at 45-90-45 degrees. They can be used as total internal reflectors, hypotenuse face reflectors, retroreflectors and 90 degrees beam benders.

Right angle prisms are optical elements having at least three polished faces inclined relative to each other at 45-90-45 degrees. They can be used as total internal reflectors, hypotenuse face reflectors, retroreflectors and 90 degrees beam benders.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Optical Prisms
Product Number P-URA002
Product Name Right Angle Prism
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Penta Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Penta
Largest Dimension 42.2 mm (1.66 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Right Angle Prisms - RAPB-254-BK7 - CASTECH, Inc.
Specs
Prism Type Right Angle
Largest Dimension 25.4 mm (1 inch)
Prism Material BK7 Glass
View Details
Right-Angle Prism, Precision, UVFS, 12.7 mm, λ/10, 430-700 nm - 05SR20AR.14 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details