Right angle prisms are optical elements having at least three polished faces inclined relative to each other at 45-90-45 degrees. They can be used as total internal reflectors, hypotenuse face reflectors, retroreflectors and 90 degrees beam benders.
| Ross Optical Industries | |
|---|---|
| Product Category | Optical Prisms |
| Product Number | P-ARA007 |
| Product Name | Right Angle Prism |
| Prism Type | Right Angle |
| Largest Dimension | 12.7 mm (0.5000 inch) |
| Prism Material | BK7 Glass |