Mirrors can be in a variety of shapes and sizes. Our catalog shows only flat round and square mirrors. Other shapes, sizes and surface curvatures can be made for your special application.
| Ross Optical Industries | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | M-PPS013 |
| Product Name | Square Mirror |
| Mirror Types | Flat Mirror |
| Diameter/Width | 50 mm (1.97 inch) |
| Thickness | 10 mm (0.3937 inch) |
| Mirror Shape | Rectangular / Square |