Ross Optical Industries Square Mirror M-CFS010

Description
Mirrors can be in a variety of shapes and sizes. Our catalog shows only flat round and square mirrors. Other shapes, sizes and surface curvatures can be made for your special application.
Description
Mirrors can be in a variety of shapes and sizes. Our catalog shows only flat round and square mirrors. Other shapes, sizes and surface curvatures can be made for your special application.

Suppliers

Company
Product
Description
Supplier Links
Square Mirror - M-CFS010 - Ross Optical Industries
El Paso, TX, USA
Square Mirror
M-CFS010
Square Mirror M-CFS010
Mirrors can be in a variety of shapes and sizes. Our catalog shows only flat round and square mirrors. Other shapes, sizes and surface curvatures can be made for your special application.

Mirrors can be in a variety of shapes and sizes. Our catalog shows only flat round and square mirrors. Other shapes, sizes and surface curvatures can be made for your special application.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Optical Mirrors
Product Number M-CFS010
Product Name Square Mirror
Mirror Types Flat Mirror
Diameter/Width 25 mm (0.9843 inch)
Thickness 1 mm (0.0394 inch)
Mirror Shape Rectangular / Square
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 2.0 in. EFL, Bare Gold - 50329AU - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 50.8 mm (2 inch)
Wavelength Range 800 to 15000 nm (8000 to 150000 Å)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details