Ross Optical Industries Rod Lens L-ROD030

Description
Rod lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod will be focused into a line. These components are used in a variety of laser and imaging applications.
Description
Rod lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod will be focused into a line. These components are used in a variety of laser and imaging applications.

Suppliers

Company
Product
Description
Supplier Links
Rod Lens - L-ROD030 - Ross Optical Industries
El Paso, TX, USA
Rod Lens
L-ROD030
Rod Lens L-ROD030
Rod lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod will be focused into a line. These components are used in a variety of laser and imaging applications.

Rod lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod will be focused into a line. These components are used in a variety of laser and imaging applications.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Optical Lenses
Product Number L-ROD030
Product Name Rod Lens
Lens Type Cylindrical Lens
Lens Application Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
Diameter / Length 10 mm (0.3937 inch)
Width 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Double-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 25 to 500 mm (0.9843 to 19.69 inch)
View Details
Laser Lenses - 6973594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Rod
Lens Features Laser / Heat Resistant
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details