Ross Optical Industries Fused Silica Lens L-QPX027

Description
Fused Silica material has advantages over regular optical glasses. It is often used in deep UV or NIR systems due to its high transmission in those spectral regions. Due to the material’s inherently hard SiO2 amorphous structure and its exceptional chemical homogeneity, it displays high laser damage threshold and endures high operating temperatures. These lenses are often used in laser and imaging systems.
Description
Fused Silica material has advantages over regular optical glasses. It is often used in deep UV or NIR systems due to its high transmission in those spectral regions. Due to the material’s inherently hard SiO2 amorphous structure and its exceptional chemical homogeneity, it displays high laser damage threshold and endures high operating temperatures. These lenses are often used in laser and imaging systems.

Suppliers

Company
Product
Description
Supplier Links
Fused Silica Lens - L-QPX027 - Ross Optical Industries
El Paso, TX, USA
Fused Silica Lens
L-QPX027
Fused Silica Lens L-QPX027
Fused Silica material has advantages over regular optical glasses. It is often used in deep UV or NIR systems due to its high transmission in those spectral regions. Due to the material’s inherently hard SiO2 amorphous structure and its exceptional chemical homogeneity, it displays high laser damage threshold and endures high operating temperatures. These lenses are often used in laser and imaging systems.

Fused Silica material has advantages over regular optical glasses. It is often used in deep UV or NIR systems due to its high transmission in those spectral regions. Due to the material’s inherently hard SiO2 amorphous structure and its exceptional chemical homogeneity, it displays high laser damage threshold and endures high operating temperatures. These lenses are often used in laser and imaging systems.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Optical Lenses
Product Number L-QPX027
Product Name Fused Silica Lens
Lens Type Spherical Lens
Lens Application Infrared (optional feature); Visible; Ultraviolet (optional feature)
Focal Length 250 mm (9.84 inch)
Center Thickness 2.7 mm (0.1063 inch)
Edge Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Laser Lenses - 2107335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Plano Convex Cylindrical
Lens Features Laser / Heat Resistant
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 150 mm FL, FS, Uncoated - CSX150 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.7 inch)
Center Thickness 7.85 mm (0.3091 inch)
View Details