Ross Optical Industries Fused Silica Lens L-QPX015

Description
Fused Silica material has advantages over regular optical glasses. It is often used in deep UV or NIR systems due to its high transmission in those spectral regions. Due to the material’s inherently hard SiO2 amorphous structure and its exceptional chemical homogeneity, it displays high laser damage threshold and endures high operating temperatures. These lenses are often used in laser and imaging systems.
Description
Fused Silica material has advantages over regular optical glasses. It is often used in deep UV or NIR systems due to its high transmission in those spectral regions. Due to the material’s inherently hard SiO2 amorphous structure and its exceptional chemical homogeneity, it displays high laser damage threshold and endures high operating temperatures. These lenses are often used in laser and imaging systems.

Suppliers

Company
Product
Description
Supplier Links
Fused Silica Lens - L-QPX015 - Ross Optical Industries
El Paso, TX, USA
Fused Silica Lens
L-QPX015
Fused Silica Lens L-QPX015
Fused Silica material has advantages over regular optical glasses. It is often used in deep UV or NIR systems due to its high transmission in those spectral regions. Due to the material’s inherently hard SiO2 amorphous structure and its exceptional chemical homogeneity, it displays high laser damage threshold and endures high operating temperatures. These lenses are often used in laser and imaging systems.

Fused Silica material has advantages over regular optical glasses. It is often used in deep UV or NIR systems due to its high transmission in those spectral regions. Due to the material’s inherently hard SiO2 amorphous structure and its exceptional chemical homogeneity, it displays high laser damage threshold and endures high operating temperatures. These lenses are often used in laser and imaging systems.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Optical Lenses
Product Number L-QPX015
Product Name Fused Silica Lens
Lens Type Spherical Lens
Lens Application Infrared (optional feature); Visible; Ultraviolet (optional feature)
Focal Length 75 mm (2.95 inch)
Center Thickness 4.4 mm (0.1732 inch)
Edge Thickness 2.1 mm (0.0827 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Positive Fresnel Lense - SC 208 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 279 mm (11 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -100 mm EFL, 650-1000nm - KBC082AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details