Fused Silica material has advantages over regular optical glasses. It is often used in deep UV or NIR systems due to its high transmission in those spectral regions. Due to the material’s inherently hard SiO2 amorphous structure and its exceptional chemical homogeneity, it displays high laser damage threshold and endures high operating temperatures. These lenses are often used in laser and imaging systems.
| Ross Optical Industries | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | L-QPX003 |
| Product Name | Fused Silica Lens |
| Lens Type | Spherical Lens |
| Lens Application | Infrared (optional feature); Visible; Ultraviolet (optional feature) |
| Focal Length | 15 mm (0.5906 inch) |
| Center Thickness | 3.1 mm (0.1220 inch) |
| Edge Thickness | 2 mm (0.0787 inch) |