These are lenses with one flat surface and one convex surface. They have a positive focal length and are used to converge or focus incoming light. They are best for infinite conjugate systems. They can be used in many different optical systems such as magnifiers, telescopes, collimators, condensers and imaging instruments. For best optical performance, the convex side should always face the incident light.
| Ross Optical Industries | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | L-PCX095 |
| Product Name | Plano Convex Lens |
| Lens Type | Spherical Lens |
| Lens Application | Infrared (optional feature); Visible; Ultraviolet (optional feature) |
| Focal Length | 23.9 mm (0.9409 inch) |
| Center Thickness | 3.2 mm (0.1260 inch) |
| Edge Thickness | 1.5 mm (0.0591 inch) |