Aspherical lenses are designed to have a much shorter focal length than is possible with regular spherical lenses. They are also corrected for spherical and coma aberrations. Ideally suited for low f-number and high throughput application, condenser quality aspheres are primarily used in high efficiency illumination systems.
| Ross Optical Industries | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | L-AGC070 |
| Product Name | Aspherical Lens |
| Lens Type | Aspheric |
| Lens Application | Infrared (optional feature); Visible; Ultraviolet (optional feature) |
| Focal Length | 58 mm (2.28 inch) |
| Center Thickness | 26.5 mm (1.04 inch) |
| Diameter / Length | 68 mm (2.68 inch) |