Aspherical lenses are designed to have a much shorter focal length than is possible with regular spherical lenses. They are also corrected for spherical and coma aberrations. Ideally suited for low f-number and high throughput application, condenser quality aspheres are primarily used in high efficiency illumination systems.
| Ross Optical Industries | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | L-AGC005 |
| Product Name | Aspherical Lens |
| Lens Type | Aspheric |
| Lens Application | Infrared (optional feature); Visible; Ultraviolet (optional feature) |
| Focal Length | 6.8 mm (0.2677 inch) |
| Center Thickness | 5 mm (0.1969 inch) |
| Diameter / Length | 9 mm (0.3543 inch) |