Ross Controls Contactor/Starter Coil 138K33-460V

Description
DISCONTINUED BY MANUFACTURER, COIL, 460 VAC, 60 HZ, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 460 VAC, 60 HZ, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 45317193 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
45317193
Contactor/Starter Coil 45317193
DISCONTINUED BY MANUFACTURER, COIL, 460 VAC, 60 HZ, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 460 VAC, 60 HZ, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 45317193
Product Name Contactor/Starter Coil
Motor Voltage 460 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-32A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Contactor - 19122408 - Radwell International
Specs
Number of Poles 1
View Details
Motor Starters - 206067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
IEC 37 A Contactor - 100-C37UKF10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Continuous Current 37 amps
View Details
2 suppliers