Rosenberger Hochfrequenztechnik GmbH & Co. KG Wrenches 60W000-003

Description
SMA Torque Wrench Wrench 32mm Length
Request a Quote Datasheet
Description
SMA Torque Wrench Wrench 32mm Length
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 60W000-003-ND - DigiKey
Thief River Falls, MN, United States
SMA Torque Wrench Wrench 32mm Length

SMA Torque Wrench Wrench 32mm Length

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 60W000-003-ND
Product Name Wrenches
Drive Size 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details