560 mm backward curved fan in cube-shaped 800 mm cabinet
| Rosenberg USA | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | UNO805606D |
| Product Name | Backward Curved Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 5300 SCFM (9009 m³/hr) |
| Maximum Sound Level | 76 dbA |