710 mm backward curved fan in cube-shaped 1020 mm cabinet
| Rosenberg USA | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | UNO102710 |
| Product Name | Backward Curved Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 10800 SCFM (18357 m³/hr) |
| Maximum Sound Level | 86 dbA |