ROSENBERG EC MODULE, GKHM 560-CIA.180.6IF, IE, 200-240V, 3 PHA, 50/60 HZ, IP54, ALUMINUM RING, INCLUDES INLET CONE WITH PRESSURE MEASURING TABS
| Rosenberg USA | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | N88-56201 |
| Product Name | Backward Curved Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 8850 SCFM (15043 m³/hr) |
| Maximum Static Pressure | 0.9900 in H2O (1.85 Torr) |
| Maximum Sound Level | 90 dbA |