Rosenberg USA Backward Curved Fan N88-35834 Gen 3

Description
Rosenberg EC backward curved impeller, GKHM 355-CIB.112.5hF IE Gen3, module construction, input voltage 200-240 volt (1.78 kW & 2520 RPM max) and 380-480 volt (2.49 kW & 2840 RPM max), 3-phase, 50-60 Hz. Ip54 and UL-R motor Class F with status led indicator, open loop only (0-10v, PWM, MODBUS, potentiometer), operating temperature -25°c to +40°c at full speed. High efficiency aluminum impeller, 3300 CFM @ 3.3 inWG
Request a Quote
Description
Rosenberg EC backward curved impeller, GKHM 355-CIB.112.5hF IE Gen3, module construction, input voltage 200-240 volt (1.78 kW & 2520 RPM max) and 380-480 volt (2.49 kW & 2840 RPM max), 3-phase, 50-60 Hz. Ip54 and UL-R motor Class F with status led indicator, open loop only (0-10v, PWM, MODBUS, potentiometer), operating temperature -25°c to +40°c at full speed. High efficiency aluminum impeller, 3300 CFM @ 3.3 inWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Backward Curved Fan - N88-35834 Gen 3 - Rosenberg USA
Indian Trail, NC, United States
Backward Curved Fan
N88-35834 Gen 3
Backward Curved Fan N88-35834 Gen 3
Rosenberg EC backward curved impeller, GKHM 355-CIB.112.5hF IE Gen3, module construction, input voltage 200-240 volt (1.78 kW & 2520 RPM max) and 380-480 volt (2.49 kW & 2840 RPM max), 3-phase, 50-60 Hz. Ip54 and UL-R motor Class F with status led indicator, open loop only (0-10v, PWM, MODBUS, potentiometer), operating temperature -25°c to +40°c at full speed. High efficiency aluminum impeller, 3300 CFM @ 3.3 inWG

Rosenberg EC backward curved impeller, GKHM 355-CIB.112.5hF IE Gen3, module construction, input voltage 200-240 volt (1.78 kW & 2520 RPM max) and 380-480 volt (2.49 kW & 2840 RPM max), 3-phase, 50-60 Hz. Ip54 and UL-R motor Class F with status led indicator, open loop only (0-10v, PWM, MODBUS, potentiometer), operating temperature -25°c to +40°c at full speed. High efficiency aluminum impeller, 3300 CFM @ 3.3 inWG

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Electronic Cooling Fans
Product Number N88-35834 Gen 3
Product Name Backward Curved Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3300 SCFM (5609 m³/hr)
Maximum Sound Level 94 dbA
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 298DZ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 113 SCFM (192 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fan - 380DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fan - 99YH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.5 SCFM (113 m³/hr)
Maximum Sound Level 52 dbA
View Details