Rosenberg USA Axial Fan M29-A3

Description
Ecofit M29-A3 VGCUG9 200V 120-volt, 1-phase, 50-60 Hz. Ecofit EC tube axial fan (motorized impeller), includes: 150 watts / 3515 rpm max, UL-R & IP44 motor Class F, with separate power & control connection cables (380-mm from the fan housing), operating temperature -25° to +60° celsius, speed control, 200-mm diameter polyamide (PA 6/6, UL94 V0) impeller; square aluminum housing with two mounting flanges dimensions 218 x 218.
Request a Quote Datasheet
Description
Ecofit M29-A3 VGCUG9 200V 120-volt, 1-phase, 50-60 Hz. Ecofit EC tube axial fan (motorized impeller), includes: 150 watts / 3515 rpm max, UL-R & IP44 motor Class F, with separate power & control connection cables (380-mm from the fan housing), operating temperature -25° to +60° celsius, speed control, 200-mm diameter polyamide (PA 6/6, UL94 V0) impeller; square aluminum housing with two mounting flanges dimensions 218 x 218.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan - M29-A3 - Rosenberg USA
Indian Trail, NC, United States
Axial Fan
M29-A3
Axial Fan M29-A3
Ecofit M29-A3 VGCUG9 200V 120-volt, 1-phase, 50-60 Hz. Ecofit EC tube axial fan (motorized impeller), includes: 150 watts / 3515 rpm max, UL-R & IP44 motor Class F, with separate power & control connection cables (380-mm from the fan housing), operating temperature -25° to +60° celsius, speed control, 200-mm diameter polyamide (PA 6/6, UL94 V0) impeller; square aluminum housing with two mounting flanges dimensions 218 x 218.

Ecofit M29-A3 VGCUG9 200V 120-volt, 1-phase, 50-60 Hz. Ecofit EC tube axial fan (motorized impeller), includes: 150 watts / 3515 rpm max, UL-R & IP44 motor Class F, with separate power & control connection cables (380-mm from the fan housing), operating temperature -25° to +60° celsius, speed control, 200-mm diameter polyamide (PA 6/6, UL94 V0) impeller; square aluminum housing with two mounting flanges dimensions 218 x 218.

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Electronic Cooling Fans
Product Number M29-A3
Product Name Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 709 SCFM (1205 m³/hr)
Maximum Sound Level 69 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Axial Fan - 551CTF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fan - 129LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 45 dbA
View Details
Backward Curved Fan - N86-31552 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1760 SCFM (2992 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details