AKFD 800-mm / 31” diameter: up to 14,500 cfm (G-model) or 15,900 cfm (K-model) @ free air. AC axial fan, 50-60 Hz, with profiled aluminum sickle blades, complete with shroud and finger guards for condenser applications. Airflow & sound power values shown are at full speed: 460-V & 60 Hz.
| Rosenberg USA | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | E68-80287 |
| Product Name | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 15900 SCFM (27026 m³/hr) |
| Maximum Sound Level | 80 dbA |
| Nominal Voltage | 230 to 460 volts |