AKFD 560-mm / 21” diameter: up to 8,400 cfm at free air. AC axial fan, 50-60 Hz, with profiled aluminum sickle blades, complete with shroud and finger guards for condenser applications. Airflow & sound power values shown are at full speed: 460-V & 60 Hz.
| Rosenberg USA | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | E68-56216 |
| Product Name | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 8400 SCFM (14278 m³/hr) |
| Maximum Sound Level | 84 dbA |
| Nominal Voltage | 230 to 460 volts |