ROSENBERG AKSD 500-4K, A4, 575VY, 60 HZ, IP54
| Rosenberg USA | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | E67-50074 |
| Product Name | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 3850 SCFM (6544 m³/hr) |
| Maximum Static Pressure | 0.0 in H2O (0.0 Torr) |
| Nominal Voltage | 460 volts |