92X25MM, 24 VDC, BALL BEARING FAN
| Rosenberg USA | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 99YH |
| Product Name | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 66.5 SCFM (113 m³/hr) |
| Maximum Sound Level | 52 dbA |
| Nominal Voltage | 24 volts |
| Blower/Fan Type | Axial Fan |