The ETRI 99XU is a 92 x 92 x 25 mm axial fan with a ball bearing system, Zamak housing, and plastic impeller rated UL94 V-0. It operates at 115 V or 208-240 V, delivering 15 l/s (31.8 CFM) at 2700 RPM with 14 W power consumption at 50 Hz, or 18.5 l/s (39.2 CFM) at 3200 RPM with 11 W at 60 Hz. The fan has a nominal noise level of 38 dB(A), an impedance-protected single-phase AC motor, and a rated life of 80,000 hours at 40°C. It is certified IP20 and operates from -10°C to 70°C. Terminal connections are standard, with optional speed sensors or flying leads available.
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 99XU | 99XU |
| Product Name | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 39.2 SCFM (66.63 m³/hr) | 31.8 SCFM (54.05 m³/hr) |
| Maximum Static Pressure | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) |
| Maximum Sound Level | 42 dbA | 38 dbA |
| Nominal Voltage | 208 to 240 volts | 208 to 240 volts |