ETRI 92X92X25 MM (3.6X3.6X1 IN), TUBEAXIAL, 115 VAC, 50/60 HZ
ETRI 92X92X25 MM (3.6X3.6X1 IN), TUBEAXIAL, 115 VAC, 50/60 HZ
ETRI 92X92X25 MM (3.6X3.6X1 IN), TUBEAXIAL, 208-240 VAC, 50/60 HZ
ETRI 92X92X25 MM (3.6X3.6X1 IN), TUBEAXIAL, 208-240 VAC, 50/60 HZ
| Rosenberg USA | Rosenberg USA | Rosenberg USA | Rosenberg USA | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 99XM | 99XM | 99XM | 99XM |
| Product Name | Axial Fan | Axial Fan | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 17 SCFM (28.9 m³/hr) | 21.2 SCFM (36.03 m³/hr) | 21.2 SCFM (36.03 m³/hr) | 17 SCFM (28.9 m³/hr) |
| Maximum Static Pressure | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) |
| Maximum Sound Level | 21 dbA | 26 dbA | 26 dbA | 21 dbA |
| Nominal Voltage | 115 volts | 115 volts | 208 to 240 volts | 208 to 240 volts |