ETRI 120X120X25 MM (4.7X4.7X1 IN), TUBEAXIAL, 115 VAC, 50/60 HZ
ETRI 120X120X25 MM (4.7X4.7X1 IN), TUBEAXIAL, 220 VAC, 50/60 HZ
ETRI 120X120X25 MM (4.7X4.7X1 IN), TUBEAXIAL, 115 VAC, 50/60 HZ
ETRI 120X120X25 MM (4.7X4.7X1 IN), TUBEAXIAL, 220 VAC, 50/60 HZ
| Rosenberg USA | Rosenberg USA | Rosenberg USA | Rosenberg USA | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 98XC | 98XC | 98XC | 98XC |
| Product Name | Axial Fan | Axial Fan | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 44.5 SCFM (75.64 m³/hr) | 44.5 SCFM (75.64 m³/hr) | 33.9 SCFM (57.62 m³/hr) | 33.9 SCFM (57.62 m³/hr) |
| Maximum Static Pressure | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) |
| Maximum Sound Level | 35 dbA | 35 dbA | 32 dbA | 32 dbA |
| Nominal Voltage | 115 volts | 208 to 240 volts | 115 volts | 208 to 240 volts |