The 80TV series consists of 400 Hz axial fans with aluminum housing and impeller, ball bearings, and flying leads for motor connection. The units have a nominal size of 113 x 113 x 88.5 mm and a life expectancy of 25,000 hours at 40°C. Available models operate within a temperature range of -10°C to 70°C and feature three-phase or single-phase configurations with integrated capacitors. Airflow ranges from 71 to 135 l/s (150.5 to 286 CFM) depending on the model, with noise levels between 61 and 76 dB(A). Additional variants offer salt spray, shock, and vibration protection for harsh environments.
Aluminum housing and impeller, ball bearings, 400 Hz AC
Aluminum housing and impeller, ball bearings, 400 Hz AC
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 80TV | 80TV |
| Product Name | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers |
| Maximum Air Flow | 150 SCFM (255 m³/hr) | 150 SCFM (255 m³/hr) |
| Maximum Sound Level | 61 dbA | 61 dbA |
| Nominal Voltage | 115 volts | 230 volts |
| Blower/Fan Type | Axial Fan | Axial Fan |