The 299DS series is a 92 mm x 92 mm x 25 mm axial fan with ball bearings and a plastic UL94V0 housing, rated for IP54/IP55 protection. It features a brushless DC motor with integrated circuit protection, a speed sensor, and an alarm function, with a life expectancy of 70,000 hours at 40°C. The fan operates from 7 to 27.6 VDC depending on the variant, with nominal speeds of 3200 RPM and airflow of 27.3 L/s at 24 VDC. Maximum weight is 99 g, and the operating temperature range is -10°C to 70°C. Connection is via flying leads.
92X25MM, 24 VDC, BALL BEARING FAN
92X25MM, 12VDC, BALL BEARING FAN
92X25MM, 48 VDC, BALL BEARING FAN
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 299DS | 299DS |
| Product Name | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 57.8 SCFM (98.24 m³/hr) | 57.8 SCFM (98.24 m³/hr) |
| Maximum Static Pressure | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) |
| Maximum Sound Level | 38 dbA | 38 dbA |
| Nominal Voltage | 24 volts | 48 volts |