92X25MM, 24 VDC, BALL BEARING FAN
92X25MM, 12VDC, BALL BEARING FAN
92X25MM, 48 VDC, BALL BEARING FAN
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 299DM | 299DM |
| Product Name | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 43.8 SCFM (74.45 m³/hr) | 43.8 SCFM (74.45 m³/hr) |
| Maximum Static Pressure | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) |
| Maximum Sound Level | 30 dbA | 30 dbA |
| Nominal Voltage | 24 volts | 48 volts |