92X25MM, 24 VDC, BALL BEARING FAN
92X25MM, 48 VDC, BALL BEARING FAN
92X25MM, 12VDC, BALL BEARING FAN
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 299DH | 299DH |
| Product Name | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 51.2 SCFM (87.03 m³/hr) | 51.2 SCFM (87.03 m³/hr) |
| Maximum Static Pressure | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) |
| Maximum Sound Level | 34 dbA | 34 dbA |
| Nominal Voltage | 24 volts | 48 volts |