| Rosenberg USA | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 298DL |
| Product Name | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 68.9 SCFM (117 m³/hr) |
| Maximum Sound Level | 30 dbA |
| Nominal Voltage | 24 volts |
| Blower/Fan Type | Axial Fan |