ETRI 172X150X38 MM (6.78X5.9X1.5 IN), TUBEAXIAL, 230 VAC, 50/60 HZ
ETRI 172X150X38 MM (6.78X5.9X1.5 IN), TUBEAXIAL, 230 VAC, 50/60 HZ
ETRI 172X150X38 MM (6.78X5.9X1.5 IN), TUBEAXIAL, 115 VAC, 50/60 HZ
ETRI 172X150X38 MM (6.78X5.9X1.5 IN), TUBEAXIAL, 115 VAC, 50/60 HZ
| Rosenberg USA | Rosenberg USA | Rosenberg USA | Rosenberg USA | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 148VE | 148VE | 148VE | 148VE |
| Product Name | Axial Fan | Axial Fan | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 104 SCFM (176 m³/hr) | 123 SCFM (209 m³/hr) | 104 SCFM (176 m³/hr) | 123 SCFM (209 m³/hr) |
| Maximum Static Pressure | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) |
| Maximum Sound Level | 36 dbA | 39 dbA | 36 dbA | 39 dbA |
| Nominal Voltage | 230 volts | 230 volts | 115 volts | 115 volts |