ETRI 120X120X38 MM (4.7X4.7X1.5 IN), TUBEAXIAL, 208-240 VAC, 50/60 HZ
ETRI 120X120X38 MM (4.7X4.7X1.5 IN), TUBEAXIAL, 115 VAC, 50/60 HZ
ETRI 120X120X38 MM (4.7X4.7X1.5 IN), TUBEAXIAL, 208-240 VAC, 50/60 HZ
ETRI 120X120X38 MM (4.7X4.7X1.5 IN), TUBEAXIAL, 115 VAC, 50/60 HZ
| Rosenberg USA | Rosenberg USA | Rosenberg USA | Rosenberg USA | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 129XL | 129XL | 129XL | 129XL |
| Product Name | Axial Fan | Axial Fan | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 45.5 SCFM (77.34 m³/hr) | 51.9 SCFM (88.22 m³/hr) | 51.9 SCFM (88.22 m³/hr) | 45.5 SCFM (77.34 m³/hr) |
| Maximum Static Pressure | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) |
| Maximum Sound Level | 31 dbA | 34 dbA | 34 dbA | 31 dbA |
| Nominal Voltage | 230 volts | 115 volts | 230 volts | 115 volts |