The Rosenberg USA Axial Fan, part number 129LG, operates at a nominal voltage of 115V or 220V, depending on the version. It delivers an airflow of 72 CFM (approximately 34 l/s) and has a maximum speed of 2200 RPM. The fan is designed for a maximum operating temperature of 70°C and a minimum of -10°C. It features a ball bearing system for durability and is housed in a zamak material, with the impeller made from UL94 VO rated plastic. The fan has an IP rating of 20, indicating protection against solid objects larger than 12.5 mm, and is available with options such as flying leads and a speed sensor. The weight of the fan is 725 grams. This product is suitable for applications requiring reliable airflow in a compact design.
ETRI 120X120X38 MM (4.7X4.7X1.5 IN), TUBEAXIAL, 220 VAC, 50/60 HZ
ETRI 120X120X38 MM (4.7X4.7X1.5 IN), TUBEAXIAL, 220 VAC, 50/60 HZ
ETRI 120X120X38 MM (4.7X4.7.1.5 IN), TUBEAXIAL, 115 VAC, 50/60HZ
| Rosenberg USA | Rosenberg USA | Rosenberg USA | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 129LG | 129LG | 129LG |
| Product Name | Axial Fan | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 82.6 SCFM (140 m³/hr) | 82.6 SCFM (140 m³/hr) | 82.6 SCFM (140 m³/hr) |
| Maximum Sound Level | 48 dbA | 45 dbA | 48 dbA |
| Nominal Voltage | 230 volts | 230 volts | 115 volts |
| Blower/Fan Type | Axial Fan; Tube Axial | Axial Fan; Tube Axial | Axial Fan; Tube Axial |