The Rosenberg USA Axial Fan, part number 126LJ, is designed for use with a nominal voltage of 208-240V and operates at both 50 Hz and 60 Hz frequencies. It features a compact size of 80x80x38 mm (3.15x3.15x1.5 in) and is equipped with an AC motor that is impedance protected. The fan has a maximum airflow of 9 l/s and a noise level of 22 dB(A) at its nominal speed of 2000 RPM. The fan is constructed with a zamak housing and a UL 94 VO rated plastic impeller, ensuring durability. It has a life expectancy of 80,000 hours at 40°C with ball bearings and 50,000 hours with sleeve bearings. The operating temperature range is from -10°C to 70°C. Additional accessories such as filters and rubber mounts are available for enhanced functionality. This fan is suitable for applications requiring reliable airflow in a compact form factor.
ETRI 80X80X38 MM (3.15X3.15X1.5 IN), TUBEAXIAL
ETRI 80X80X38 MM (3.15X3.15X1.5 IN), TUBEAXIAL, 208-240 VAC, 50/60 HZ
ETRI 80X80X38 MM (3.15X3.15X1.5 IN), TUBEAXIAL
ETRI 80X80X38 MM (3.15X3.15X1.5 IN), TUBEAXIAL, 208-240 VAC, 50/60 HZ
| Rosenberg USA | Rosenberg USA | Rosenberg USA | Rosenberg USA | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 126LJ | 126LJ | 126LJ | 126LJ |
| Product Name | Axial Fan | Axial Fan | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 19.1 SCFM (32.46 m³/hr) | 19.1 SCFM (32.46 m³/hr) | 23.3 SCFM (39.6 m³/hr) | 23.3 SCFM (39.6 m³/hr) |
| Maximum Static Pressure | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) |
| Maximum Sound Level | 22 dbA | 22 dbA | 25 dbA | 25 dbA |
| Nominal Voltage | 115 volts | 230 volts | 115 volts | 230 volts |