Aluminum housing, UL94 VO impeller, ball bearings, 400 Hz AC
Aluminum housing, UL94 VO impeller, ball bearings, 400 Hz AC
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 125XT | 125XT |
| Product Name | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers |
| Maximum Air Flow | 127 SCFM (216 m³/hr) | 127 SCFM (216 m³/hr) |
| Maximum Static Pressure | 0.6700 in H2O (1.25 Torr) | 0.6700 in H2O (1.25 Torr) |
| Maximum Sound Level | 50 dbA | 50 dbA |
| Nominal Voltage | 115 volts | 230 volts |