Aluminum housing, UL94 VO impeller, ball bearings, 400 Hz AC
Aluminum housing, UL94 VO impeller, ball bearings, 400 Hz AC
Rosenberg USA | Rosenberg USA | |
---|---|---|
Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
Product Number | 125XS | 125XS |
Product Name | Axial Fan | Axial Fan |
Application | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers |
Maximum Air Flow | 199 SCFM (339 m³/hr) | 199 SCFM (339 m³/hr) |
Maximum Static Pressure | 0.9900 in H2O (1.85 Torr) | 0.9900 in H2O (1.85 Torr) |
Maximum Sound Level | 60 dbA | 60 dbA |
Nominal Voltage | 230 volts | 115 volts |