ETRI 125XR series axial fans are 120 mm × 120 mm × 38 mm (4.72 in × 4.72 in × 1.496 in) with ball bearings, impedance-protected AC motors, and zamak housings. Airflow ranges from 44 to 53 L/s (93.23 to 112.3 CFM) at 2500 to 3200 RPM depending on voltage and frequency, with input power of 15 to 18 W. Noise levels reach up to 48 dB(A). Operating temperature spans -10°C to 70°C. The series includes dual-voltage variants for 115 V and 208-240 V at 50/60 Hz, with plastic impellers rated UL94V0 and IP20 protection.
ETRI 120X120X38 MM (4.7X4.7X1.5 IN), TUBEAXIAL, 208-240 VAC, 50/60 HZ
ETRI 120X120X38 MM (4.7X4.7.1.5 IN), TUBEAXIAL, 115 VAC, 50/60HZ
ETRI 120X120X38 MM (4.7X4.7X1.5 IN), TUBEAXIAL, 208-240 VAC, 50/60 HZ
ETRI 120X120X38 MM (4.7X4.7.1.5 IN), TUBEAXIAL, 115 VAC, 50/60HZ
| Rosenberg USA | Rosenberg USA | Rosenberg USA | Rosenberg USA | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 125XR | 125XR | 125XR | 125XR |
| Product Name | Axial Fan | Axial Fan | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 93.2 SCFM (158 m³/hr) | 112 SCFM (191 m³/hr) | 112 SCFM (191 m³/hr) | 93.2 SCFM (158 m³/hr) |
| Maximum Static Pressure | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) |
| Maximum Sound Level | 44 dbA | 48 dbA | 48 dbA | 44 dbA |
| Nominal Voltage | 230 volts | 115 volts | 230 volts | 115 volts |