120x120x38 DC Axial Fan, 24 VDC input, UL 94 V-0 plastic housing and impeller, up to 147 CFM or .64 inches H20
| Rosenberg USA | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 125DZ 24 VDC |
| Product Name | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers |
| Maximum Air Flow | 147 SCFM (250 m³/hr) |
| Maximum Sound Level | 51 dbA |
| Nominal Voltage | 24 volts |