120x120x38 mm brushless DC axial fan with UL 94 V-0 plastic housing and impeller, operating at 12 VDC (6V-15V range), delivering 69.44 l/s (147.21 CFM) and 18.35 mm H2O (0.72 inch H2O) static pressure at 4400 RPM, with a nominal power consumption of 12.60 W, noise level of 51 dBA, and L-10 life expectancy of 80,000 hours at 40°C. Operating temperature range is -40°C to +70°C, with IP20 protection and lead connections.
120x120x38 DC Axial Fan, 12 VDC input, UL 94 V-0 plastic housing and impeller, up to 147 CFM or .64 inches H20
| Rosenberg USA | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 125DZ 12 VDC |
| Product Name | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers |
| Maximum Air Flow | 147 SCFM (250 m³/hr) |
| Maximum Sound Level | 51 dbA |
| Nominal Voltage | 12 volts |