120x120x38 DC Axial Fan, 48 VDC input, UL 94 V-0 plastic housing and impeller, up to 103.9 CFM or .33 inches H20
| Rosenberg USA | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 125DH 48 VDC |
| Product Name | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers |
| Maximum Air Flow | 104 SCFM (177 m³/hr) |
| Maximum Sound Level | 43 dbA |
| Nominal Voltage | 48 volts |