Aluminum housing, UL94 VO impeller, ball bearings, 400 Hz AC
Aluminum housing, UL94 VO impeller, ball bearings, 400 Hz AC
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 121VY | 121VY |
| Product Name | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers |
| Maximum Air Flow | 218 SCFM (371 m³/hr) | 218 SCFM (371 m³/hr) |
| Maximum Static Pressure | 0.9400 in H2O (1.76 Torr) | 0.9400 in H2O (1.76 Torr) |
| Maximum Sound Level | 62 dbA | 62 dbA |
| Nominal Voltage | 230 volts | 115 volts |