ETRI 172X150X38 MM (6.7X5.9X1.5 IN), TUBEAXIAL, 12 VDC
| Rosenberg USA | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 121DH |
| Product Name | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 222 SCFM (378 m³/hr) |
| Maximum Static Pressure | 0.9900 in H2O (1.85 Torr) |
| Maximum Sound Level | 62 dbA |
| Nominal Voltage | 24 volts |