113XP is a 400 Hz axial fan with an aluminum housing and UL94 VO plastic impeller, using ball bearings. It measures 92 x 92 x 38 mm and weighs 480 g, with flying leads for motor connection. The fan operates from -10°C to 70°C and has a nominal airflow of 45 l/s (95.3 CFM) at 5500 RPM and 58 dB(A) noise. Input voltage options include 115 V with capacitors of either 3 µF or 1 µF, depending on the variant, with input power between 19 and 20 W and starting current up to 435 mA. The fan is rated for a 35,000-hour L10 life at 40°C.
Aluminum housing, UL94 VO impeller, ball bearings, 400 Hz AC
Aluminum housing, UL94 VO impeller, ball bearings, 400 Hz AC
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 113XP | 113XP |
| Product Name | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers |
| Maximum Air Flow | 95.3 SCFM (162 m³/hr) | 95.3 SCFM (162 m³/hr) |
| Maximum Static Pressure | 0.9100 in H2O (1.7 Torr) | 0.9100 in H2O (1.7 Torr) |
| Maximum Sound Level | 58 dbA | 58 dbA |
| Nominal Voltage | 115 volts | 230 volts |