ETRI 92X92X38 MM (3.6X3.6X1.5 IN),TUBEAXIAL
ETRI 92X92X38 MM (3.6X3.6X1.5 IN),TUBEAXIAL
ETRI 92X92X38 MM (3.6X3.6X1.5 IN),TUBEAXIAL
ETRI 92X92X38 MM (3.6X3.6X1.5 IN),TUBEAXIAL
| Rosenberg USA | Rosenberg USA | Rosenberg USA | Rosenberg USA | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 113XN | 113XN | 113XN | 113XN |
| Product Name | Axial Fan | Axial Fan | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 53 SCFM (90.09 m³/hr) | 44.5 SCFM (75.64 m³/hr) | 44.5 SCFM (75.64 m³/hr) | 44.5 SCFM (75.64 m³/hr) |
| Maximum Static Pressure | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) | 0.0 in H2O (0.0 Torr) | |
| Maximum Sound Level | 41 dbA | 36 dbA | 36 dbA | 41 dbA |
| Nominal Voltage | 230 volts | 115 volts | 230 volts | 115 volts |